Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
No stock
|
Buy Now |
Balun Case Style | 0603 |
---|---|
Balun Mounting | Surface Mount |
Impedance | 50ohm |
Insertion Loss | 1.3dB |
Insertion Loss Max | 1.3dB |
Mounting Type | SMD |
Operating Frequency Max | 2500MHz |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Balun, 2.45Ghz, 50/200 Ohm, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2450BL14C200T?
Additional datasheets, footprints and schematics for 2450BL14C200T are listed on our Part Details page. You can also find images and similar parts to 2450BL14C200T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450BL14C200T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450BL14C200T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450BL14C200T fall under?
The 2450BL14C200T is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to 2450BL14C200T when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450BL14C200T you can contact the distributor directly for product support, shipping queries etc.
Is the 2450BL14C200T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450BL14C200T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2450BL14C200T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450BL14C200T often in real-time on the comparison pages.
What if I can't find stock of 2450BL14C200T?
You can fill out our help required form which you can use to request a quote for 2450BL14C200T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.