Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.58
|
No stock
|
Buy Now |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 7.8Ah |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | - |
External Height | 68mm |
External Width | 55.5mm |
External Depth | 19mm |
Weight | 140g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Charge Current Max | 3A |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
BATTERY,LI-ION,7.8AH,3.7V | Farnell |
Where can I find additional details, specifications and documents for a 2447-3034?
Additional datasheets, footprints and schematics for 2447-3034 are listed on our Part Details page. You can also find images and similar parts to 2447-3034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2447-3034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2447-3034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2447-3034 fall under?
The 2447-3034 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 2447-3034 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2447-3034 you can contact the distributor directly for product support, shipping queries etc.
Is the 2447-3034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2447-3034 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2447-3034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2447-3034 often in real-time on the comparison pages.
What if I can't find stock of 2447-3034?
You can fill out our help required form which you can use to request a quote for 2447-3034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.