Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | M2.5 |
Thread Size - Imperial | - |
Standoff Type | Hex Female |
Body Length | 10mm |
Product Range | - |
Overall Length | 10mm |
External Width | 4.5mm |
SVHC | No SVHC (15-Jan-2018) |
Stainless Steel Metric ╪ 4.5 mm Female 10 mm Long Hex Standoff | Future Electronics |
Standoff, 4.5mm Hex, Female, Threaded M2.5, Length 10mm, Stainless Steel | Keystone Electronics 24463 | RS Americas |
Standoff, Hex Female, M2.5, Steel, 10Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers 4.5 HEX 10.0mm SS | Sager |
STANDOFF, HEX FEMALE, M2.5, STEEL, 10MM | Farnell |
Where can I find additional details, specifications and documents for a 24463?
Additional datasheets, footprints and schematics for 24463 are listed on our Part Details page. You can also find images and similar parts to 24463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24463 fall under?
The 24463 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 24463 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24463 you can contact the distributor directly for product support, shipping queries etc.
Is the 24463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24463 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 24463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24463 often in real-time on the comparison pages.
What if I can't find stock of 24463?
You can fill out our help required form which you can use to request a quote for 24463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.