Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .01 x .02in, .25 x .51mm |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Number of Positions | 80 |
Board-to-Board Configuration | Vertical |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Layout | Matrix |
Connector Height | .149in, .4in, 10.16mm |
コネクタの高さ | 10.16mm |
Stack Height | 15.24mm, .6in |
PCB Thickness (Recommended) | 2.44mm, .096in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
PCB Mount Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 7 |
Packaging Method | Package |
実装方法 | Package |
Header Type | Shrouded |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .149in, 3.78mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
4 Row Box Recept, 80 Pos |Amp Te Connectivity 2-446081-2 | Newark Electronics |
Headers & Wire Housings 4 ROW BOX RECEPT 80 POS | Sager |
Where can I find additional details, specifications and documents for a 2-446081-2?
Additional datasheets, footprints and schematics for 2-446081-2 are listed on our Part Details page. You can also find images and similar parts to 2-446081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-446081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-446081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-446081-2 fall under?
The 2-446081-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-446081-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-446081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-446081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-446081-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2-446081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-446081-2 often in real-time on the comparison pages.
What if I can't find stock of 2-446081-2?
You can fill out our help required form which you can use to request a quote for 2-446081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.