Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.42
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
904
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1
in stock
|
Buy Now | |
Power and Signal Group
from US$9.82
|
-
|
Buy Now | |
element14
from US$2.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$1.70
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Standoff Type | Hex Female-Female |
Body Length | 10mm |
Product Range | - |
Overall Length | 10mm |
External Width | 5mm |
SVHC | No SVHC (15-Jan-2018) |
Hex Metric 5 mm x 10 mm Nickel 3 mm Thread Standoff | Future Electronics |
Standoff, 5mm Hex, Female, Threaded M3, Length 10mm, Brass/Nickel | Keystone Electronics 24393 | RS Americas |
Spacer/Standoff, Brass, 5Mm X 10Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers 5.0 HEX 10.0mm BRS | Sager |
STANDOFF, HEX FEMALE-FEMALE, 10MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 24393?
Additional datasheets, footprints and schematics for 24393 are listed on our Part Details page. You can also find images and similar parts to 24393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24393 fall under?
The 24393 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 24393 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24393 you can contact the distributor directly for product support, shipping queries etc.
Is the 24393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24393 have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Power and Signal Group have stock available or on a lead time for 24393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24393 often in real-time on the comparison pages.
What if I can't find stock of 24393?
You can fill out our help required form which you can use to request a quote for 24393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.