Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Hex |
---|---|
Spacer Material | Nylon (Polyamide) |
Outer Diameter | 6.35mm |
Inner Diameter | - |
Overall Length | 25.4mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Thread Size - Imperial | 8-32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Dotstar Led Strip - Addressable Warm White - 30 Led/M - 3000K |Adafruit 2435 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2435?
Additional datasheets, footprints and schematics for 2435 are listed on our Part Details page. You can also find images and similar parts to 2435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2435 fall under?
The 2435 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2435 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2435 you can contact the distributor directly for product support, shipping queries etc.
Is the 2435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2435 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 2435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2435 often in real-time on the comparison pages.
What if I can't find stock of 2435?
You can fill out our help required form which you can use to request a quote for 2435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.