Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Push In |
Rated Current | 6.3A |
Rated Voltage | 250V |
Fuse Size Held | - |
Product Range | A Series |
SVHC | No SVHC (15-Jan-2018) |
Weidmüller Fuse Terminal, Push-In, 2 Poles, 250V, 6.3A, 0.5 ... 4mm², Black | Distrelec |
Terminal Block, Fused, 2Pos, 26-12Awg | Newark Electronics |
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG | element14 |
Fuse Terminal Block with Spring Connection Push-In 250V 6.3A 4mm2 Wemid Black | Avnet America |
Where can I find additional details, specifications and documents for a 2434390000?
Additional datasheets, footprints and schematics for 2434390000 are listed on our Part Details page. You can also find images and similar parts to 2434390000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2434390000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2434390000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2434390000 fall under?
The 2434390000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2434390000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2434390000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2434390000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2434390000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2434390000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2434390000 often in real-time on the comparison pages.
What if I can't find stock of 2434390000?
You can fill out our help required form which you can use to request a quote for 2434390000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.