Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Standoff Material | Brass |
---|---|
Thread Size - Metric | M3 |
Standoff Type | Hex Male-Female |
Body Length | 12mm |
Overall Length | 20mm |
External Width | 5mm |
Hex Body Size | 5mm |
RoHS Compliant | Yes |
Standoff, 5mm Hex, M-F, Threaded M3, Length 12mm, Brass/Nickel | Keystone Electronics 24314 | RS Americas |
Spacer/Standoff, Hex, Brass, 5Mm X 12Mm | Newark Electronics |
Hex Standoff Threaded M3 Brass 0.472 (12.00mm) | Future Electronics |
Threaded Standoff, Brass, Nickel Plated, Male M3x0.5 | Carlton-Bates |
Standoffs & Spacers 5.0 HEX 12.0mm BRS | Sager |
Where can I find additional details, specifications and documents for a 24314?
Additional datasheets, footprints and schematics for 24314 are listed on our Part Details page. You can also find images and similar parts to 24314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24314 fall under?
The 24314 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 24314 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24314 you can contact the distributor directly for product support, shipping queries etc.
Is the 24314 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 24314 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Carlton-Bates have stock available or on a lead time for 24314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24314 often in real-time on the comparison pages.
What if I can't find stock of 24314?
You can fill out our help required form which you can use to request a quote for 24314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.