Status: | Unknown |
---|---|
Series: | 243 Series |
RoHS: | Unknown |
Product Range | 243 Series |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 22AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Light Grey |
External Width | 18.4mm |
For Use With | Junction Box |
No. of Positions | 8Ways |
Rated Current | 6A |
Rated Voltage | 100V |
Voltage Rating VAC | 100V |
Wire Connection Method | Clamp |
PUSH WIRE jtn box 8 wire terminal block | RS |
WAGO 243-308 MICRO PUSH WIRE® 8 Conductor 6A Splice Connector Light Grey | Rapid Electronics |
Micro Push Wire Connector 243 Series | Newark Electronics |
Micro Push-Wire Connector For Junction Boxes 8-Conductor Terminal Block | Future Electronics |
Wago Socket Terminal, 0.6 ... 0.8mm², 8 Poles | Distrelec |
Where can I find additional details, specifications and documents for a 243-308?
Additional datasheets, footprints and schematics for 243-308 are listed on our Part Details page. You can also find images and similar parts to 243-308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 243-308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 243-308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 243-308 fall under?
The 243-308 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 243-308 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 243-308 you can contact the distributor directly for product support, shipping queries etc.
Is the 243-308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 243-308 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Future Electronics and Distrelec have stock available or on a lead time for 243-308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 243-308 often in real-time on the comparison pages.
What if I can't find stock of 243-308?
You can fill out our help required form which you can use to request a quote for 243-308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.