Status: | Unknown |
---|---|
Series: | 243 Series |
RoHS: | Unknown |
Product Range | 243 Series |
---|---|
No. of Contacts | 4Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 22AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Transparent |
External Depth | 10mm |
External Length / Height | 6.8mm |
External Width | 10mm |
For Use With | Junction Box |
No. of Positions | 4Ways |
Rated Current | 6A |
Rated Voltage | 100V |
Voltage Rating VAC | 100V |
Wire Connection Method | Clamp |
MICRO PUSH WIRE® | RS |
WAGO 243-144 MICRO PUSH WIRE® 4 Conductor 6A Splice Connector Transparent | Rapid Electronics |
Micro Push Wire Connectorfor Solid Conductors, Transparent |Wago 243-144 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 4POS, 24AWG | element14 |
Where can I find additional details, specifications and documents for a 243-144?
Additional datasheets, footprints and schematics for 243-144 are listed on our Part Details page. You can also find images and similar parts to 243-144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 243-144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 243-144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 243-144 fall under?
The 243-144 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 243-144 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 243-144 you can contact the distributor directly for product support, shipping queries etc.
Is the 243-144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 243-144 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 243-144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 243-144 often in real-time on the comparison pages.
What if I can't find stock of 243-144?
You can fill out our help required form which you can use to request a quote for 243-144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.