Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.90
|
No stock
|
Buy Now | |
TE Store
from US$1.12
|
3,479
in stock
|
Buy Now | |
Boersig
from US$1.73
|
377
in stock
|
Buy Now | |
TTI Europe
from US$2.11
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
2
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.96
|
2
in stock
|
Buy Now | |
RS Americas
from US$4,181.13
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 150 |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BKSHL, 18SZ, BLK, RA,NW13/17/19,L017,HDP Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 8 6 21 14 20 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 8 | Deutsch Hdp20 Backshell | Part Number: 2428-015-1805 | Internal Number: 2428-015-1805 | TE Connectivity | TE Store |
HDP BS 90 #18, MOD. -L017 | TTI Europe |
Backshell, 90 Deg, Pa, Black, R/A | Newark Electronics |
Backshell HDP20 U/W L017 18Shell 90°19mm | Dalroad Norslo |
BKSHL, 18SZ, BLK, RA, NW13/17/19,L017,HDP | TE Connectivity 2428-015-1805 | RS Americas |
Connector Accessory, Backshell, AMP HDP20 Series Size 18 Automotive Connectors, HDP20 Series | Avnet Abacus |
BKSHL 18SZ BULK RANW13/17/19L017HDP | Future Electronics |
BACKSHELL, 90 DEG, PA, BLACK, R/A | element14 |
Where can I find additional details, specifications and documents for a 2428-015-1805?
Additional datasheets, footprints and schematics for 2428-015-1805 are listed on our Part Details page. You can also find images and similar parts to 2428-015-1805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2428-015-1805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2428-015-1805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2428-015-1805 fall under?
The 2428-015-1805 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2428-015-1805 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2428-015-1805 you can contact the distributor directly for product support, shipping queries etc.
Is the 2428-015-1805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2428-015-1805 have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, Newark Electronics and Dalroad Norslo have stock available or on a lead time for 2428-015-1805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2428-015-1805 often in real-time on the comparison pages.
What if I can't find stock of 2428-015-1805?
You can fill out our help required form which you can use to request a quote for 2428-015-1805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.