Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.11
|
340
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
2,584
in stock
|
Buy Now | |
TE Store
from US$1.21
|
1,741
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
117
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
117
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
RS
from US$2.36
|
-
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
element14
from US$3.14
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
Farnell
from US$2.36
|
-
|
Buy Now |
Cable Exit Angle | 90 |
---|---|
Color | Black |
Material | PA |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 100 |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
HDP BACKSHELL 90 #24 | TTI Europe |
BKSHL, 24SZ, BLK, RA,NW17/19/26,L017,HDP Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 21 23 29 31 33 35 47 7 9 14 16 18 19 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 21 | Deutsch Hdp20 Backshell | Part Number: 2428-011-2405 | Internal Number: 2428-011-2405 | TE Connectivity | TE Store |
Automotive Connectors 90 DEG BACKSHELL SZ 24, NW 17, 19, 26 | Future Electronics |
Automotive Conn 90 DEG BACKSHELL SZ 24 NW 17 | Rapid Electronics |
TE Connectivity Connector Backshell Backshell Deutsch's Hdp20 24 90 | Distrelec |
Connector Accessory, Backshell, AMP HDP20 Series Size 24 Automotive Connectors, HDP20 Series | Avnet Abacus |
HDP Size 24 Conduit adaptor Right angled | RS |
Backshell, 90Deg, Pa, Black | Newark Electronics |
HDP Size 24 Conduit adaptor Right angled | TE Connectivity 2428-011-2405 | RS Americas |
BACKSHELL, 90DEG, PA, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2428-011-2405?
Additional datasheets, footprints and schematics for 2428-011-2405 are listed on our Part Details page. You can also find images and similar parts to 2428-011-2405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2428-011-2405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2428-011-2405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2428-011-2405 fall under?
The 2428-011-2405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2428-011-2405 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2428-011-2405 you can contact the distributor directly for product support, shipping queries etc.
Is the 2428-011-2405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2428-011-2405 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 2428-011-2405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2428-011-2405 often in real-time on the comparison pages.
What if I can't find stock of 2428-011-2405?
You can fill out our help required form which you can use to request a quote for 2428-011-2405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.