Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000146919 |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.51
|
2
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
2,914
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
1,752
in stock
|
Buy Now | |
Farnell
from US$2.99
|
1,597
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
1,587
in stock
|
Buy Now | |
element14
from US$2.99
|
1,587
in stock
|
Buy Now | |
Boersig
from US$1.56
|
869
in stock
|
Buy Now | |
Avnet Abacus
-
|
875
in stock
|
Buy Now | |
RS Americas
from US$3.23
|
-
|
Buy Now | |
TTI Europe
from US$1.49
|
-
|
Buy Now | |
TE Store
from US$1.12
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.96
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
TE Connectivity DEUTSCH Series Black Color Plastic Backshell Connector | Distrelec |
Conduit Adaptor, Hdp, Size 24 | Newark Electronics |
CONDUIT ADAPTOR, HDP, SIZE 24 | Farnell |
DEUTSCH Series Black Color Plastic Backshell Connector | Future Electronics |
HDP Size 24 Conduit adaptor Straight | RS |
Connector Backshell, Backshell, Deutsch's HDP20, 24, 180�, HDP20 Series | Avnet Abacus |
Backshell, Black, IP6K9K, Diameter 17.0000 - 26.0000 mm, HD Series | TE Connectivity 2428-010-2405 | RS Americas |
HDP BACKSHELL 180 #24, MOD. -L | TTI Europe |
COVER,24SZ,BLK,ST,NW17,19,23,26,L017,HDP Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 31 33 35 47 7 9 14 16 18 29 19 21 23 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 31 | D-Sub Backshell & Clamp | Part Number: 2428-010-2405 | Internal Number: 2428-010-2405 | Alias Number: ZPF000000000146919 | TE Connectivity | TE Store |
Backshell Black 180deg | Dalroad Norslo |
Connector Backshell, Backshell, Deutsch's HDP20, 24, 180°, HDP20 Series | Avnet America |
Where can I find additional details, specifications and documents for a 2428-010-2405?
Additional datasheets, footprints and schematics for 2428-010-2405 are listed on our Part Details page. You can also find images and similar parts to 2428-010-2405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2428-010-2405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2428-010-2405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2428-010-2405 fall under?
The 2428-010-2405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2428-010-2405 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2428-010-2405 you can contact the distributor directly for product support, shipping queries etc.
Is the 2428-010-2405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2428-010-2405 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, Future Electronics and element14 have stock available or on a lead time for 2428-010-2405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2428-010-2405 often in real-time on the comparison pages.
What if I can't find stock of 2428-010-2405?
You can fill out our help required form which you can use to request a quote for 2428-010-2405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.