Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$11,679.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11,679.67
|
No stock
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 100W |
Source Voltage Range | ± 200mV to ± 100V |
Source Current Range | ± 10µA to ± 3A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
SOURCEMETER, 100V, 3A, 100W | Farnell |
Where can I find additional details, specifications and documents for a 2425-C?
Additional datasheets, footprints and schematics for 2425-C are listed on our Part Details page. You can also find images and similar parts to 2425-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2425-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2425-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2425-C fall under?
The 2425-C is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2425-C when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2425-C you can contact the distributor directly for product support, shipping queries etc.
Is the 2425-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2425-C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2425-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2425-C often in real-time on the comparison pages.
What if I can't find stock of 2425-C?
You can fill out our help required form which you can use to request a quote for 2425-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.