242489-000 Interconnect Devices by TE Connectivity

CWT-3811

Status: Active
Series: -
RoHS: Unknown
Aliases: 242489-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Newark
Newark
from US$3.38
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$1.21
665
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
96
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
32
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.00
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.89
-
Buy Now
Logo for Sager
Sager
from US$1.11
-
Buy Now

Specifications

Pre-Installed Lead No
Expanded Inside Diameter (Min) 10.7mm, .42in
Recovered Inside Diameter (Max) 6.6mm, .26in
Product Type Shield Terminator
Wire Temperature (Max) 85°C
Operating Temperature (Max) 125°C

Compatible Parts


Alternative Descriptions

SOLDER SLEEVE | Heilind Electronics
Cwt-3811 |Raychem Te Connectivity 242489-000 | Newark Electronics
Cable Accessories Solder Sleeve One Step Shield Terminator Cross-Linked Modified Polyolefin Transparent Clear | Avnet America
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 10.7MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 242489-000?

Additional datasheets, footprints and schematics for 242489-000 are listed on our Part Details page. You can also find images and similar parts to 242489-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 242489-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242489-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 242489-000 fall under?

The 242489-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 242489-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 242489-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 242489-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 242489-000 have stock available?

Authorised distributors including Electro Enterprises, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 242489-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 242489-000 often in real-time on the comparison pages.

What if I can't find stock of 242489-000?

You can fill out our help required form which you can use to request a quote for 242489-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay