Status: | Unknown |
---|---|
Series: | 24241 Series |
RoHS: | Unknown |
Abrasive Material | - |
---|---|
Disc Diameter | 4.5" |
Abrasive Colour | - |
Abrasive Grade | P50 |
Bore Size | - |
Operating Speed Max | 12000rpm |
Product Range | 24241 Series |
Colour | Green |
Diameter | 4.5" |
ScotchBrite Bristle Disc, 41/2 in x 5/811 | 3M 24241 | RS Americas |
DISC, BRISTLE, 4.5IN, 50 GRIT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
242(R) Threadlocker, Medium Strength, 250 Ml Bottle Rohs Compliant: Yes |Loctite 24241 | Newark Electronics |
Where can I find additional details, specifications and documents for a 24241?
Additional datasheets, footprints and schematics for 24241 are listed on our Part Details page. You can also find images and similar parts to 24241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24241 fall under?
The 24241 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 24241 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24241 you can contact the distributor directly for product support, shipping queries etc.
Is the 24241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24241 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 24241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24241 often in real-time on the comparison pages.
What if I can't find stock of 24241?
You can fill out our help required form which you can use to request a quote for 24241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.