Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 38mm |
---|---|
Thread Size - Imperial | 1/2" to 9/16" |
Thread Size - Metric | M12 to M14 |
Product Range | - |
External Depth | 14mm |
Standard | DIN225 |
Tool Body Material | Zinc Die-cast |
Die Wrench, M12-M14 | Newark Electronics |
DIE WRENCH, M12-M14 | element14 |
Where can I find additional details, specifications and documents for a 242-3814?
Additional datasheets, footprints and schematics for 242-3814 are listed on our Part Details page. You can also find images and similar parts to 242-3814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242-3814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242-3814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242-3814 fall under?
The 242-3814 is listed under Tools & Maintenance > Hand Tools > Taps Dies & Extraction.
Can I view similar or alternative parts?
You can view similar parts to 242-3814 when available in the Taps Dies & Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242-3814 you can contact the distributor directly for product support, shipping queries etc.
Is the 242-3814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242-3814 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 242-3814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242-3814 often in real-time on the comparison pages.
What if I can't find stock of 242-3814?
You can fill out our help required form which you can use to request a quote for 242-3814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.