Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 7/16 DIN |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Adapter, Coaxial, 7/16 Jack-Sma Plug | Newark Electronics |
Conn 7/16-SMA Adapter RCP/PL 50Ohm ST Silver | Avnet America |
connector, rf coaxial, between series adapter, 7/16 jack to sma plug, 50 ohm | Amphenol RF 242266 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242266?
Additional datasheets, footprints and schematics for 242266 are listed on our Part Details page. You can also find images and similar parts to 242266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242266 fall under?
The 242266 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242266 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242266 you can contact the distributor directly for product support, shipping queries etc.
Is the 242266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242266 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Farnell have stock available or on a lead time for 242266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242266 often in real-time on the comparison pages.
What if I can't find stock of 242266?
You can fill out our help required form which you can use to request a quote for 242266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.