Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.84
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | QMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter | RS Americas |
Adapter, Coaxial, Qma Jack-Sma Jack, 50 Ohm | Newark Electronics |
ADAPTER, COAXIAL, QMA JACK-SMA JACK, 50 OHM | element14 |
Conn QMA-SMA Adapter F/F 0Hz to 18GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242262?
Additional datasheets, footprints and schematics for 242262 are listed on our Part Details page. You can also find images and similar parts to 242262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242262 fall under?
The 242262 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242262 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242262 you can contact the distributor directly for product support, shipping queries etc.
Is the 242262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242262 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 242262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242262 often in real-time on the comparison pages.
What if I can't find stock of 242262?
You can fill out our help required form which you can use to request a quote for 242262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.