Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | 1.0 / 2.3 DIN |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
1.0/2.3 Din Jack-Bnc Plug Adapter 75 Ohm | Newark Electronics |
1.0/2.3 JK TO BNC PLG 75 | Avnet America |
Adapter 1.0/2.3 Jack to BNC Plug Bulkhead 75 Ohms | Amphenol RF 242231-75 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242231-75?
Additional datasheets, footprints and schematics for 242231-75 are listed on our Part Details page. You can also find images and similar parts to 242231-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242231-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242231-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242231-75 fall under?
The 242231-75 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242231-75 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242231-75 you can contact the distributor directly for product support, shipping queries etc.
Is the 242231-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242231-75 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 242231-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242231-75 often in real-time on the comparison pages.
What if I can't find stock of 242231-75?
You can fill out our help required form which you can use to request a quote for 242231-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.