Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.54
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | MCX |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Adaptor, Bnc Jack, Mcx Plug, 50Ohm | Newark Electronics |
ADAPTOR, BNC JACK, MCX PLUG, 50OHM | element14 |
BNC JK TO MCX PL ADAPTER | Avnet America |
connector rf coaxial between series adapter bnc jack to mcx plug | Amphenol RF 242204 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242204?
Additional datasheets, footprints and schematics for 242204 are listed on our Part Details page. You can also find images and similar parts to 242204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242204 fall under?
The 242204 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242204 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242204 you can contact the distributor directly for product support, shipping queries etc.
Is the 242204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 242204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242204 often in real-time on the comparison pages.
What if I can't find stock of 242204?
You can fill out our help required form which you can use to request a quote for 242204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.