Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.81
|
414
in stock
|
Buy Now | |
element14
from US$13.31
|
457
in stock
|
Buy Now | |
RS Americas
from US$12.83
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$17.73
|
43
in stock
|
Buy Now | |
RS
from US$12.70
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$8.04
|
-
|
Buy Now | |
TTI Europe
from US$7.87
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
RF/COAXIAL ADAPTER, BNC JACK-SMB PLUG | element14 |
ADAPTOR, BNC JACK, SMB PLUG, 50OHM | Farnell |
connector rf coaxial between series adapter bnc jack to smb plug | Amphenol RF 242185 | RS Americas |
Rf/Coaxial Adapter, Bnc Jack-Smb Plug | Newark Electronics |
BNC Jack to SMB Plug Adapter 50 Ohm Stra | RS |
Conn BNC-SMB Adapter RCP/PL ST Gold | Avnet Abacus |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242185?
Additional datasheets, footprints and schematics for 242185 are listed on our Part Details page. You can also find images and similar parts to 242185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242185 fall under?
The 242185 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242185 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242185 you can contact the distributor directly for product support, shipping queries etc.
Is the 242185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242185 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 242185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242185 often in real-time on the comparison pages.
What if I can't find stock of 242185?
You can fill out our help required form which you can use to request a quote for 242185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.