Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.34
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Plating | Gold Plated Contacts |
RF/COAXIAL ADAPTER, BNC PLUG-SMB JACK | element14 |
Rf/Coaxial Adapter, Bnc Plug-Smb Jack | Newark Electronics |
ADAPTOR, BNC PLUG, SMB JACK, 50OHM | Farnell |
Connector Rf Coaxial Between Series Adapter Bnc Plug To Smb Jack | Amphenol RF 242184 | RS Americas |
Conn BNC-SMP Adapter PL/RCP ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242184?
Additional datasheets, footprints and schematics for 242184 are listed on our Part Details page. You can also find images and similar parts to 242184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242184 fall under?
The 242184 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242184 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242184 you can contact the distributor directly for product support, shipping queries etc.
Is the 242184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242184 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Avnet America have stock available or on a lead time for 242184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242184 often in real-time on the comparison pages.
What if I can't find stock of 242184?
You can fill out our help required form which you can use to request a quote for 242184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.