Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.80
|
104
in stock
|
Buy Now | |
element14
from US$18.89
|
139
in stock
|
Buy Now | |
RS Americas
from US$16.67
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$25.38
|
35
in stock
|
Buy Now | |
RS
from US$18.10
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
939
in stock
|
Buy Now | |
Avnet America
from US$11.78
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Plating | Gold Plated Contacts |
ADAPTOR, SMA JACK, BNC JACK, 50OHM | element14 |
Connector rf coaxial between series adapter sma jack to bnc jack(bulkhead) | Amphenol RF 242181 | RS Americas |
Bulkhead Adapter, Sma Jack-Bnc Jack | Newark Electronics |
BNC Jack to SMA Jack Adapter 50 Ohm Stra | RS |
Conn SMA-BNC Adapter F/F 0Hz to 4GHz 50Ohm ST Gold | Avnet Abacus |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242181?
Additional datasheets, footprints and schematics for 242181 are listed on our Part Details page. You can also find images and similar parts to 242181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242181 fall under?
The 242181 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242181 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242181 you can contact the distributor directly for product support, shipping queries etc.
Is the 242181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242181 have stock available?
Authorised distributors including element14, RS Americas, Farnell, Newark Electronics and RS have stock available or on a lead time for 242181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242181 often in real-time on the comparison pages.
What if I can't find stock of 242181?
You can fill out our help required form which you can use to request a quote for 242181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.