Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.30
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$22.79
|
223
in stock
|
Buy Now | |
element14
from US$16.72
|
223
in stock
|
Buy Now | |
RS Americas
from US$16.98
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$21.46
|
137
in stock
|
Buy Now | |
RS
from US$18.43
|
124
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.46
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.06
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
125
in stock
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
TTI Europe
from US$17.66
|
-
|
Buy Now | |
Richardson RFPD
from US$18.98
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | - |
Bulkhead Adapter, Sma Jack-Tnc Jack | Newark Electronics |
BULKHEAD ADAPTER, SMA JACK-TNC JACK | element14 |
Connector rf coaxial between series adapter sma jack to tnc jack(bulkhead) | Amphenol RF 242178 | RS Americas |
SMA JACK/TNC JACK BLKH | Heilind Electronics |
SMA Jack to TNC Jack Adapter 50 Ohm Stra | RS |
Adapter | Transfer Multisort Elektronik |
Conn SMA-TNC Adapter F/F 0Hz to 11GHz 50Ohm ST Gold | Avnet Abacus |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242178?
Additional datasheets, footprints and schematics for 242178 are listed on our Part Details page. You can also find images and similar parts to 242178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242178 fall under?
The 242178 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242178 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242178 you can contact the distributor directly for product support, shipping queries etc.
Is the 242178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242178 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 242178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242178 often in real-time on the comparison pages.
What if I can't find stock of 242178?
You can fill out our help required form which you can use to request a quote for 242178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.