Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 25mm x 50mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Colour | Yellow |
Label Height | 25mm |
Label Width | 45mm |
Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | UHF |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Rf/Coaxial Adapter, Bnc Jack-Uhf Jack | Newark Electronics |
Conn BNC-UHF Adapter PL/PL 50Ohm ST | Avnet America |
connector, rf coaxial, between series adapter, bnc jack to uhf jack | Amphenol RF 242165 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 16mm |
---|---|
Thread Size - Imperial | 1/16" to 3/32" |
Thread Size - Metric | M1 to M2.6 |
External Depth | 5mm |
Standard | DIN 225 |
Tool Body Material | Zinc Die-cast |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 242165?
Additional datasheets, footprints and schematics for 242165 are listed on our Part Details page. You can also find images and similar parts to 242165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242165 fall under?
The 242165 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 242165 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242165 you can contact the distributor directly for product support, shipping queries etc.
Is the 242165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242165 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 242165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242165 often in real-time on the comparison pages.
What if I can't find stock of 242165?
You can fill out our help required form which you can use to request a quote for 242165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.