Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.16
|
100
in stock
|
Buy Now | |
element14
from US$12.84
|
777
in stock
|
Buy Now | |
Newark Electronics
from US$12.37
|
569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.87
|
297
in stock
|
Buy Now | |
Farnell
from US$11.36
|
208
in stock
|
Buy Now | |
RS Americas
from US$9.12
|
95
in stock
|
Buy Now | |
TTI Europe
from US$10.58
|
53
in stock
|
Buy Now | |
Richardson RFPD
from US$12.41
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,022
in stock
|
Buy Now | |
Avnet America
from US$7.90
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
RF/COAXIAL ADAPTER, SMA JACK-N JACK | element14 |
Rf/Coaxial Adapter, Sma Jack-N Jack | Newark Electronics |
Adapter | Transfer Multisort Elektronik |
ADAPTOR, N JACK, SMA JACK, 50OHM | Farnell |
Adapter, N Jack to SMA Jack, 4-Hole Flan | RS |
connector rf coaxial between series adapter sma jack to n jack(panel) | Amphenol RF 242163 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Conn SMA-Type N Adapter RCP/RCP 0Hz to 11GHz 50Ohm ST Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 242163?
Additional datasheets, footprints and schematics for 242163 are listed on our Part Details page. You can also find images and similar parts to 242163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242163 fall under?
The 242163 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242163 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242163 you can contact the distributor directly for product support, shipping queries etc.
Is the 242163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242163 have stock available?
Authorised distributors including element14, Newark Electronics, Transfer Multisort Elektronik, Farnell and RS have stock available or on a lead time for 242163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242163 often in real-time on the comparison pages.
What if I can't find stock of 242163?
You can fill out our help required form which you can use to request a quote for 242163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.