Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.07
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$19.40
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$28.12
|
21
in stock
|
Buy Now | |
element14
from US$23.98
|
21
in stock
|
Buy Now | |
RS Americas
from US$20.26
|
17
in stock
|
Buy Now | |
Avnet America
from US$11.89
|
-
|
Buy Now | |
Richardson RFPD
from US$19.75
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Rf/Coaxial Adapter, N Jack-F Plug | Newark Electronics |
RF/COAXIAL ADAPTER, N JACK-F PLUG | element14 |
Connector rf coaxial between series adapter n jack to f plug waterproof | Amphenol RF 242152 | RS Americas |
Conn Type N-Type F Adapter F/PL 0Hz to 2GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242152?
Additional datasheets, footprints and schematics for 242152 are listed on our Part Details page. You can also find images and similar parts to 242152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242152 fall under?
The 242152 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242152 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242152 you can contact the distributor directly for product support, shipping queries etc.
Is the 242152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242152 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 242152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242152 often in real-time on the comparison pages.
What if I can't find stock of 242152?
You can fill out our help required form which you can use to request a quote for 242152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.