Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
connector rf coaxial between series adapter bnc plug to tnc plug | Amphenol RF 242151 | RS Americas |
Rf/Coaxial Adapter, Bnc Plug-Tnc Plug | Newark Electronics |
Conn BNC-TNC Adapter PL/PL 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
92C7302 | element14 |
RF/COAXIAL ADAPTER, BNC PLUG-TNC PLUG | Farnell |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242151?
Additional datasheets, footprints and schematics for 242151 are listed on our Part Details page. You can also find images and similar parts to 242151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242151 fall under?
The 242151 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242151 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242151 you can contact the distributor directly for product support, shipping queries etc.
Is the 242151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242151 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 242151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242151 often in real-time on the comparison pages.
What if I can't find stock of 242151?
You can fill out our help required form which you can use to request a quote for 242151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.