Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.19
|
74
in stock
|
Buy Now | |
element14
from US$21.94
|
74
in stock
|
Buy Now | |
RS Americas
from US$13.04
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$21.73
|
24
in stock
|
Buy Now | |
Avnet America
from US$15.36
|
-
|
Buy Now | |
Richardson RFPD
from US$18.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
ADAPTOR, SMA JACK, SMB JACK, 50OHM | element14 |
connector rf coaxial between series adapter sma jack to smb jack | Amphenol RF 242147 | RS Americas |
Adaptor, Sma Jack, Smb Jack, 50Ohm | Newark Electronics |
Conn SMA-SMB Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242147?
Additional datasheets, footprints and schematics for 242147 are listed on our Part Details page. You can also find images and similar parts to 242147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242147 fall under?
The 242147 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242147 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242147 you can contact the distributor directly for product support, shipping queries etc.
Is the 242147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242147 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 242147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242147 often in real-time on the comparison pages.
What if I can't find stock of 242147?
You can fill out our help required form which you can use to request a quote for 242147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.