Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.06
|
34
in stock
|
Buy Now | |
element14
from US$21.94
|
42
in stock
|
Buy Now | |
RS Americas
from US$18.40
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$17.35
|
8
in stock
|
Buy Now | |
Avnet America
from US$15.36
|
-
|
Buy Now | |
Richardson RFPD
from US$18.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMB |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
ADAPTOR, SMA PLUG, SMB PLUG, 50OHM | element14 |
connector rf coaxial between series adapter sma plug to smb plug | Amphenol RF 242146 | RS Americas |
Rf/Coaxial Adapter, Sma Plug-Smb Plug | Newark Electronics |
Conn SMA-SMB Adapter PL/PL 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242146?
Additional datasheets, footprints and schematics for 242146 are listed on our Part Details page. You can also find images and similar parts to 242146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242146 fall under?
The 242146 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242146 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242146 you can contact the distributor directly for product support, shipping queries etc.
Is the 242146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242146 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 242146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242146 often in real-time on the comparison pages.
What if I can't find stock of 242146?
You can fill out our help required form which you can use to request a quote for 242146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.