Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.53
|
5
in stock
|
Buy Now | |
RS Americas
from US$18.49
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$26.00
|
5
in stock
|
Buy Now | |
element14
from US$19.25
|
5
in stock
|
Buy Now | |
Avnet America
from US$12.80
|
-
|
Buy Now | |
Richardson RFPD
from US$18.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
External Depth | 10mm |
External Length / Height | 23.4mm |
External Width | 10mm |
connector rf coaxial between series adapter sma plug to smb jack | Amphenol RF 242144 | RS Americas |
Adaptor, Sma Plug, Smb Jack, 50Ohm | Newark Electronics |
Connector Type:Inter Series Coaxial | element14 |
ADAPTOR, SMA PLUG, SMB JACK, 50OHM | Farnell |
Conn SMA-SMB Adapter PL/RCP 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242144?
Additional datasheets, footprints and schematics for 242144 are listed on our Part Details page. You can also find images and similar parts to 242144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242144 fall under?
The 242144 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242144 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242144 you can contact the distributor directly for product support, shipping queries etc.
Is the 242144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242144 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 242144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242144 often in real-time on the comparison pages.
What if I can't find stock of 242144?
You can fill out our help required form which you can use to request a quote for 242144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.