Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.91
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
Connector Rf Coaxial Between Series Adapter N Jack To 7/16 Plug | Amphenol RF 242136 | RS Americas |
Rf Coax, Adaptor, 7/16 Plug To N Jack | Newark Electronics |
RF COAX, ADAPTOR, 7/16 PLUG TO N JACK | element14 |
Conn Type N-7/16 Adapter F/PL 0Hz to 6GHz 50Ohm ST Silver | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242136.?
Additional datasheets, footprints and schematics for 242136. are listed on our Part Details page. You can also find images and similar parts to 242136. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242136. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242136. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242136. fall under?
The 242136. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242136. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242136. you can contact the distributor directly for product support, shipping queries etc.
Is the 242136. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242136. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 242136..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242136. often in real-time on the comparison pages.
What if I can't find stock of 242136.?
You can fill out our help required form which you can use to request a quote for 242136. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.