Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.43
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC RP |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Rf/Coaxial Adapter, N Plug-Tnc Plug | Newark Electronics |
RF/COAXIAL ADAPTER, N PLUG-TNC PLUG | element14 |
Conn Type N-TNC Adapter PL/PL ST Gold | Avnet America |
connector, rf coaxial, between series adapter, n plug to tnc rev polarity plug | Amphenol RF 242133RP | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242133RP?
Additional datasheets, footprints and schematics for 242133RP are listed on our Part Details page. You can also find images and similar parts to 242133RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242133RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242133RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242133RP fall under?
The 242133RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242133RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242133RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242133RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242133RP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 242133RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242133RP often in real-time on the comparison pages.
What if I can't find stock of 242133RP?
You can fill out our help required form which you can use to request a quote for 242133RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.