Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | TNC RP |
Convert To Gender | Jack |
Product Range | - |
Rf/Coaxial Adapter, N Jack-Tnc Jack | Newark Electronics |
RF / Coaxial Adapter, N, Jack, TNC RP, Jack, Straight Adapter, 50 ohm | Avnet America |
connector, rf coaxial, between series adapter, n jack to tnc rev polarity jack | Amphenol RF 242132RP | RS Americas |
RF/COAXIAL ADAPTER, N JACK-TNC JACK | element14 |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242132RP?
Additional datasheets, footprints and schematics for 242132RP are listed on our Part Details page. You can also find images and similar parts to 242132RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242132RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242132RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242132RP fall under?
The 242132RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242132RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242132RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242132RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242132RP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 242132RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242132RP often in real-time on the comparison pages.
What if I can't find stock of 242132RP?
You can fill out our help required form which you can use to request a quote for 242132RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.