Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | TNC RP |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Rf/Coaxial Adapter, N Jack-Tnc Plug | Newark Electronics |
Conn Type N-TNC Adapter RCP/PL ST Gold | Avnet America |
connector, rf coaxial, between series adapter, n jack to tnc rev polarity plug | Amphenol RF 242131RP | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242131RP?
Additional datasheets, footprints and schematics for 242131RP are listed on our Part Details page. You can also find images and similar parts to 242131RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242131RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242131RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242131RP fall under?
The 242131RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242131RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242131RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242131RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242131RP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 242131RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242131RP often in real-time on the comparison pages.
What if I can't find stock of 242131RP?
You can fill out our help required form which you can use to request a quote for 242131RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.