Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.41
|
18
in stock
|
Buy Now | |
RS Americas
from US$12.59
|
86
in stock
|
Buy Now | |
element14
from US$13.91
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$16.13
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.13
|
4
in stock
|
Buy Now | |
Avnet America
-
|
96
in stock
|
Buy Now | |
TTI Europe
from US$11.22
|
-
|
Buy Now | |
Richardson RFPD
from US$12.41
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
connector rf coaxial between series adapter n jack to tnc plug | Amphenol RF 242131 | RS Americas |
Rf/Coaxial Adapter, N Jack-Tnc Plug | Newark Electronics |
RF/COAXIAL ADAPTER, N JACK-TNC PLUG | element14 |
ADAPTER, N JACK TO TNC PL | Heilind Electronics |
Conn Type N-TNC Adapter F/PL 0Hz to 11GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242131?
Additional datasheets, footprints and schematics for 242131 are listed on our Part Details page. You can also find images and similar parts to 242131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242131 fall under?
The 242131 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242131 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242131 you can contact the distributor directly for product support, shipping queries etc.
Is the 242131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242131 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 242131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242131 often in real-time on the comparison pages.
What if I can't find stock of 242131?
You can fill out our help required form which you can use to request a quote for 242131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.