Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.11
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC RP |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
connector, rf coaxial, between series adapter, n plug to tnc rev polarity jack | Amphenol RF 242130RP | RS Americas |
Rf/Coaxial Adapter, N Plug-Tnc Jack | Newark Electronics |
RF/COAXIAL ADAPTER, N PLUG-TNC JACK | element14 |
Conn Type N-TNC Adapter PL/RCP ST Nickel | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242130RP?
Additional datasheets, footprints and schematics for 242130RP are listed on our Part Details page. You can also find images and similar parts to 242130RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242130RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242130RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242130RP fall under?
The 242130RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242130RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242130RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242130RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242130RP have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 242130RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242130RP often in real-time on the comparison pages.
What if I can't find stock of 242130RP?
You can fill out our help required form which you can use to request a quote for 242130RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.