Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.11
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$24.42
|
175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.42
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$25.41
|
4
in stock
|
Buy Now | |
element14
from US$20.15
|
4
in stock
|
Buy Now | |
Avnet America
from US$15.31
|
-
|
Buy Now | |
RS Americas
from US$19.16
|
-
|
Buy Now | |
Richardson RFPD
from US$18.78
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | MCX |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
SMA JACK TO MCX JACK ADAPTERS | Heilind Electronics |
Rf/Coaxial Adapter, Sma Jack-Mcx Jack | Newark Electronics |
RF/COAXIAL ADAPTER, SMA JACK-MCX JACK | element14 |
Conn SMA-MCX Adapter F/F 0Hz to 6GHz 50Ohm ST Gold | Avnet America |
connector rf coaxial between series adapter sma jack to mcx jack | Amphenol RF 242129 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242129?
Additional datasheets, footprints and schematics for 242129 are listed on our Part Details page. You can also find images and similar parts to 242129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242129 fall under?
The 242129 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242129 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242129 you can contact the distributor directly for product support, shipping queries etc.
Is the 242129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242129 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 242129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242129 often in real-time on the comparison pages.
What if I can't find stock of 242129?
You can fill out our help required form which you can use to request a quote for 242129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.