Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.15
|
22
in stock
|
Buy Now | |
Richardson RFPD
from US$15.65
|
71
in stock
|
Buy Now | |
element14
from US$15.87
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$21.87
|
22
in stock
|
Buy Now | |
Avnet America
from US$9.94
|
-
|
Buy Now | |
RS Americas
from US$15.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | MCX |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
BETWEEN SERIES ADAPTER | Richardson RFPD |
ADAPTOR, SMA JACK, MCX PLUG, STRAIGHT | element14 |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, Sma, Jack, Mcx, Plug Rohs Compliant: Yes |Amphenol Rf 242127 | Newark Electronics |
Conn SMA-MCX Adapter RCP/PL 0Hz to 6GHz 50Ohm ST Gold | Avnet America |
connector rf coaxial between series adapter sma jack to mcx plug | Amphenol RF 242127 | RS Americas |
Where can I find additional details, specifications and documents for a 242127?
Additional datasheets, footprints and schematics for 242127 are listed on our Part Details page. You can also find images and similar parts to 242127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242127 fall under?
The 242127 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242127 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242127 you can contact the distributor directly for product support, shipping queries etc.
Is the 242127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242127 have stock available?
Authorised distributors including Richardson RFPD, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 242127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242127 often in real-time on the comparison pages.
What if I can't find stock of 242127?
You can fill out our help required form which you can use to request a quote for 242127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.