Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.10
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Connector Type A | BNC Plug |
Connector Type:Inter Series Coaxial | element14 |
Rf/Coaxial Adapter, Sma Jack-Bnc Jack | Newark Electronics |
ADAPTOR, SMA JACK, BNC JACK, 50OHM | Farnell |
BETWEEN SERIES ADAPTER | Richardson RFPD |
connector rf coaxial between series adapter sma jack to bnc jack | Amphenol RF 242123 | RS Americas |
Conn SMA-BNC Adapter F/F 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
Where can I find additional details, specifications and documents for a 242123?
Additional datasheets, footprints and schematics for 242123 are listed on our Part Details page. You can also find images and similar parts to 242123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242123 fall under?
The 242123 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242123 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242123 you can contact the distributor directly for product support, shipping queries etc.
Is the 242123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242123 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Richardson RFPD and RS Americas have stock available or on a lead time for 242123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242123 often in real-time on the comparison pages.
What if I can't find stock of 242123?
You can fill out our help required form which you can use to request a quote for 242123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.