Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.77
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RF COAX ADAPTOR, N PLUG-BNC JACK, 4GHZ | element14 |
Rf/Coaxial Adapter, N Plug-Bnc Jack | Newark Electronics |
Conn Type N-BNC Adapter PL/F 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
connector rf coaxial between series adapter n plug to bnc jack | Amphenol RF 242121 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242121?
Additional datasheets, footprints and schematics for 242121 are listed on our Part Details page. You can also find images and similar parts to 242121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242121 fall under?
The 242121 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242121 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242121 you can contact the distributor directly for product support, shipping queries etc.
Is the 242121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242121 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 242121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242121 often in real-time on the comparison pages.
What if I can't find stock of 242121?
You can fill out our help required form which you can use to request a quote for 242121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.