Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.78
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA RP |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Rf/Coaxial Adapter, N Plug-Sma Jack | Newark Electronics |
Conn RF Adapter Straight NPlug-SMA RPJack 50Ohm PTFEInsulatorMat | Amphenol RF 242113RP | RS Americas |
RF / Coaxial Adapter, N, Plug, SMA RP, Jack, Straight Adapter, 50 ohm | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242113RP?
Additional datasheets, footprints and schematics for 242113RP are listed on our Part Details page. You can also find images and similar parts to 242113RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242113RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242113RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242113RP fall under?
The 242113RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242113RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242113RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242113RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242113RP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 242113RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242113RP often in real-time on the comparison pages.
What if I can't find stock of 242113RP?
You can fill out our help required form which you can use to request a quote for 242113RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.