Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.59
|
264
in stock
|
Buy Now | |
element14
from US$10.02
|
1,252
in stock
|
Buy Now | |
Newark Electronics
from US$13.41
|
829
in stock
|
Buy Now | |
RS Americas
from US$10.03
|
462
in stock
|
Buy Now | |
Farnell
from US$9.64
|
274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.88
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$12.39
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
89
in stock
|
Buy Now | |
Heilind Electronics
from US$12.44
|
60
in stock
|
Buy Now | |
TTI Europe
from US$9.51
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.44
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
Richardson RFPD
from US$9.88
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
RF/COAXIAL ADAPTER, SMA JACK-N PLUG | element14 |
Rf/Coaxial Adapter, Sma Jack-N Plug | Newark Electronics |
connector rf coaxial between series adapter sma jack to n plug | Amphenol RF 242113 | RS Americas |
ADAPTOR, SMA JACK, N PLUG, STRAIGHT | Farnell |
SMA FEMALE TO N MALE ADAPTER | RS |
Adapter | Transfer Multisort Elektronik |
RF Adapters-Between Series SMA JACK TO N PLUG | Rapid Electronics |
ADAPTER, N PLUG TO SMA JACK | Heilind Electronics |
Conn SMA-Type N Adapter F/PL 0Hz to 11GHz 50Ohm ST Gold | Avnet Abacus |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242113?
Additional datasheets, footprints and schematics for 242113 are listed on our Part Details page. You can also find images and similar parts to 242113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242113 fall under?
The 242113 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242113 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242113 you can contact the distributor directly for product support, shipping queries etc.
Is the 242113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242113 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Farnell and RS have stock available or on a lead time for 242113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242113 often in real-time on the comparison pages.
What if I can't find stock of 242113?
You can fill out our help required form which you can use to request a quote for 242113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.