Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.69
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$24.11
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
25
in stock
|
Buy Now | |
element14
from US$19.84
|
6
in stock
|
Buy Now | |
Farnell
from US$23.84
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.74
|
4
in stock
|
Buy Now | |
RS Americas
from US$18.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.84
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RF Adapters-Between Series N JACK TO SMA REVERSE | Rapid Electronics |
Rf/Coaxial Adapter, Sma Plug-N Jack | Newark Electronics |
RF/COAXIAL ADAPTER, SMA PLUG-N JACK | element14 |
Adapter | Transfer Multisort Elektronik |
Connector rf coaxial between series adapter n jack to sma rev polarity plug | Amphenol RF 242112RP | RS Americas |
RF / Coaxial Adapter, N, Jack, SMA RP, Plug, Straight Adapter, 50 ohm | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242112RP?
Additional datasheets, footprints and schematics for 242112RP are listed on our Part Details page. You can also find images and similar parts to 242112RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242112RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242112RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242112RP fall under?
The 242112RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242112RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242112RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242112RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242112RP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 242112RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242112RP often in real-time on the comparison pages.
What if I can't find stock of 242112RP?
You can fill out our help required form which you can use to request a quote for 242112RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.