Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.82
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | UHF |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Contact Material | Brass Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2.5GHz |
Rf/Coaxial Adapter, Sma Jack-Uhf Plug | Newark Electronics |
RF/COAXIAL ADAPTER, SMA JACK-UHF PLUG | element14 |
connector rf coaxial between series adapter sma jack to uhf plug | Amphenol RF 242109 | RS Americas |
Conn SMA-UHF Adapter F/PL 0Hz to 2.5GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242109?
Additional datasheets, footprints and schematics for 242109 are listed on our Part Details page. You can also find images and similar parts to 242109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242109 fall under?
The 242109 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242109 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242109 you can contact the distributor directly for product support, shipping queries etc.
Is the 242109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242109 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Avnet America and Farnell have stock available or on a lead time for 242109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242109 often in real-time on the comparison pages.
What if I can't find stock of 242109?
You can fill out our help required form which you can use to request a quote for 242109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.