Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.98
|
248
in stock
|
Buy Now | |
element14
from US$19.25
|
311
in stock
|
Buy Now | |
Newark Electronics
from US$21.16
|
63
in stock
|
Buy Now | |
RS Americas
from US$18.55
|
5
in stock
|
Buy Now | |
RS
from US$18.06
|
-
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
Richardson RFPD
from US$18.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | TNC RP |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Connector Type:Inter Series Coaxial | element14 |
ADAPTOR, SMA JACK, TNC RP PLUG, 50OHM | Farnell |
Rf/Coaxial Adapter, Sma Jack-Tnc Plug | Newark Electronics |
Connector rf coaxial between series adapter sma jack to tnc rev polarity plug | Amphenol RF 242105RP | RS Americas |
SMA Jack to RP-TNC Plug Adapter 50 Ohm S | RS |
RF / Coaxial Adapter, SMA, Jack, TNC RP, Plug, Straight Adapter, 50 ohm | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242105RP?
Additional datasheets, footprints and schematics for 242105RP are listed on our Part Details page. You can also find images and similar parts to 242105RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242105RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242105RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242105RP fall under?
The 242105RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242105RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242105RP you can contact the distributor directly for product support, shipping queries etc.
Is the 242105RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242105RP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 242105RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242105RP often in real-time on the comparison pages.
What if I can't find stock of 242105RP?
You can fill out our help required form which you can use to request a quote for 242105RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.