Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.33
|
4
in stock
|
Buy Now | |
RS Americas
from US$11.74
|
47
in stock
|
Buy Now | |
element14
from US$13.69
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$16.25
|
32
in stock
|
Buy Now | |
Richardson RFPD
from US$12.63
|
27
in stock
|
Buy Now | |
RS
from US$15.54
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
460
in stock
|
Buy Now | |
Avnet America
from US$8.55
|
-
|
Buy Now | |
TTI Europe
from US$7.41
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
connector rf coaxial between series adapter sma jack to bnc plug | Amphenol RF 242103 | RS Americas |
RF/COAXIAL ADAPTER, BNC PLUG-SMA JACK | element14 |
Rf/Coaxial Adapter, Bnc Plug-Sma Jack | Newark Electronics |
BETWEEN SERIES ADAPTER | Richardson RFPD |
BNC Plug to SMA Jack Adapter 50 Ohm Stra | RS |
ADAPTOR, SMA JACK, BNC PLUG, STRAIGHT | Farnell |
Conn SMA-BNC Adapter F/PL 0Hz to 4GHz 50Ohm ST Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 242103?
Additional datasheets, footprints and schematics for 242103 are listed on our Part Details page. You can also find images and similar parts to 242103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242103 fall under?
The 242103 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242103 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242103 you can contact the distributor directly for product support, shipping queries etc.
Is the 242103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242103 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Richardson RFPD and RS have stock available or on a lead time for 242103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242103 often in real-time on the comparison pages.
What if I can't find stock of 242103?
You can fill out our help required form which you can use to request a quote for 242103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.