Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.71
|
894
in stock
|
Buy Now | |
element14
from US$6.54
|
1,148
in stock
|
Buy Now | |
RS Americas
from US$4.70
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$8.02
|
183
in stock
|
Buy Now | |
TTI Europe
from US$4.25
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.14
|
80
in stock
|
Buy Now | |
Richardson RFPD
from US$6.44
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Insulator Material | PTFE (Polytetrafluoroethylene) |
RF/COAXIAL ADAPTOR, SMA PLUG-BNC JACK | element14 |
connector rf coaxial between series adapter sma plug to bnc jack | Amphenol RF 242102 | RS Americas |
Rf/Coaxial Adapter, Sma Plug-Bnc Jack | Newark Electronics |
Adapter | Transfer Multisort Elektronik |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Conn SMA-BNC Adapter PL/RCP 0Hz to 4GHz 50Ohm ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 242102?
Additional datasheets, footprints and schematics for 242102 are listed on our Part Details page. You can also find images and similar parts to 242102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242102 fall under?
The 242102 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242102 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242102 you can contact the distributor directly for product support, shipping queries etc.
Is the 242102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242102 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for 242102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242102 often in real-time on the comparison pages.
What if I can't find stock of 242102?
You can fill out our help required form which you can use to request a quote for 242102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.