Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Conductors | 2Conductor |
---|---|
Wire Gauge | 14AWG |
Conductor Area CSA | 2.08mm² |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Color | Transparent |
No. of Max Strands x Strand Size | 105 x 34AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.08mm² |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Color | Transparent |
No. of Max Strands x Strand Size | 105 x 34AWG |
RoHS Compliant | Yes |
Cable Shielding:Unshielded | Newark Electronics |
Cable Shielding: Unshielded | Farnell |
Where can I find additional details, specifications and documents for a 24-16142?
Additional datasheets, footprints and schematics for 24-16142 are listed on our Part Details page. You can also find images and similar parts to 24-16142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24-16142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24-16142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24-16142 fall under?
The 24-16142 is listed under Stellar Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to 24-16142 when available in the Stellar Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24-16142 you can contact the distributor directly for product support, shipping queries etc.
Is the 24-16142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24-16142 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 24-16142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24-16142 often in real-time on the comparison pages.
What if I can't find stock of 24-16142?
You can fill out our help required form which you can use to request a quote for 24-16142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.